Microchip Technology, Inc. Dsc, 100Mhz, 512Kb, Tqfp-48; Product Range Microchip DSPIC33CK512MP605-I/PT

Description
DSC, 100MHZ, 512KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 512KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 512Kb, Tqfp-48; Product Range Microchip - 70AJ1271 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 512Kb, Tqfp-48; Product Range Microchip
70AJ1271
Dsc, 100Mhz, 512Kb, Tqfp-48; Product Range Microchip 70AJ1271
DSC, 100MHZ, 512KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 512KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 70AJ1271
Product Name Dsc, 100Mhz, 512Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 753-ADM7001-AC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details