The dsPIC33CK256MP508 is a 16-bit digital signal controller operating at a core frequency of 100 MHz. It features 32 KB of program flash memory and 24 KB of RAM, making it suitable for applications requiring efficient processing and memory management. The device supports a wide operating voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +150°C. This controller includes advanced features such as high-speed PWM with up to 250 ps resolution, a 12-bit ADC with a conversion rate of up to 3.5 Msps, and multiple communication interfaces including CAN FD, I2C, SPI, and UART. It also offers integrated power management modes and safety features like ECC and a watchdog timer, enhancing reliability in critical applications. The TQFP-64 package provides 64 pins with 53 I/O options, making it versatile for various embedded applications. This product is RoHS compliant, ensuring it meets environmental standards. Overall, the dsPIC33CK256MP508 is designed for high-performance applications in automotive, industrial, and consumer electronics.
DSC, 100MHZ, 32KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 65AC2318 |
| Product Name | Dsc, 100Mhz, 32Kb, Tqfp-64; Product Range Microchip |
| Features | RoHS |