Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK32MP506T-I/MR

Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip - 65AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
65AC2317
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip 65AC2317
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2317
Product Name Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907437 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Hex inverter - 74AHC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers