Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CK32MP505-I/M4

Description
DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip - 58AC0970 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
58AC0970
Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip 58AC0970
DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0970
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - BGF117E6328 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Modems - ICs and Modules - SI2438-B-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers