Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip DSPIC33CK32MP505-E/PT

Description
DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip - 58AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip
58AC0969
Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip 58AC0969
DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0969
Product Name Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Telecom - SI3203-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details