Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CK32MP505-E/M4

Description
DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip - 58AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
58AC0968
Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip 58AC0968
DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0968
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Power Switch ICs - 2442889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-24
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details