Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK32MP502T-I/2N

Description
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip - 65AC2313 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip
65AC2313
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip 65AC2313
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2313
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details