Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK32MP206T-I/MR

Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip - 65AC2310 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
65AC2310
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip 65AC2310
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2310
Product Name Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
 - 74AHC244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers