Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK32MP206-E/MR

Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip - 58AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
58AC0958
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip 58AC0958
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0958
Product Name Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580755 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details