Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip DSPIC33CK32MP205T-I/PT

Description
DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip - 65AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip
65AC2309
Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip 65AC2309
DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2309
Product Name Dsc, 100Mhz, 32Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers