Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK32MP203-I/M5

Description
DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 58AC0953 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
58AC0953
Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 58AC0953
DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0953
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details