Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK32MP203-E/M5

Description
DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 58AC0952 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
58AC0952
Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 58AC0952
DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0952
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Octal bus transceiver; 3-state - 74AHC245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32261-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers