Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Ssop-28; Product Range Microchip DSPIC33CK32MP202-I/SS

Description
DSC, 100MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Ssop-28; Product Range Microchip - 58AC0950 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Ssop-28; Product Range Microchip
58AC0950
Dsc, 100Mhz, 32Kb, Ssop-28; Product Range Microchip 58AC0950
DSC, 100MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0950
Product Name Dsc, 100Mhz, 32Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Universal Bus Functions - 74ALVC162835ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI3008-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers