Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK32MP202-I/2N

Description
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip - 58AC0951 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip
58AC0951
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip 58AC0951
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0951
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details