Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33CK32MP202-I/2N

Description
IC MCU 16BIT 32KB FLASH 28UQFN Product overview: DSPIC33CK32MP202-I/2 N from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK32MP202 -I/2N can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 32KB FLASH 28UQFN Product overview: DSPIC33CK32MP202-I/2 N from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK32MP202 -I/2N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CK32MP202-I/2N is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C, supporting up to 100 MIPS. The device features 32KB of program flash memory and 8KB of RAM, with advanced processing capabilities including a fast 6-cycle divide and single-cycle multiply operations. This microcontroller includes high-speed PWM functionality with up to 250 ps resolution, making it suitable for applications such as motor control and power management. It also supports a variety of communication interfaces, including multiple UARTs, SPI, I²C, and CAN FD, enhancing its versatility in embedded systems. The dsPIC33CK32MP202-I/2N is equipped with a high-speed ADC capable of 12-bit resolution and up to 3.5 Msps conversion rate, along with several analog features like comparators and DACs. It incorporates robust power management options and safety features, including a watchdog timer and error correcting code (ECC), making it suitable for functional safety applications. Engineers considering this microcontroller will find it well-suited for demanding applications requiring high performance, reliability, and advanced control capabilities.

Datasheet Summary
Powered by GS/AI

The dsPIC33CK32MP202-I/2N is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C, supporting up to 100 MIPS. The device features 32KB of program flash memory and 8KB of RAM, with advanced processing capabilities including a fast 6-cycle divide and single-cycle multiply operations. This microcontroller includes high-speed PWM functionality with up to 250 ps resolution, making it suitable for applications such as motor control and power management. It also supports a variety of communication interfaces, including multiple UARTs, SPI, I²C, and CAN FD, enhancing its versatility in embedded systems. The dsPIC33CK32MP202-I/2N is equipped with a high-speed ADC capable of 12-bit resolution and up to 3.5 Msps conversion rate, along with several analog features like comparators and DACs. It incorporates robust power management options and safety features, including a watchdog timer and error correcting code (ECC), making it suitable for functional safety applications. Engineers considering this microcontroller will find it well-suited for demanding applications requiring high performance, reliability, and advanced control capabilities.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33CK32MP202-I/2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33CK32MP202-I/2N
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33CK32MP202-I/2N
IC MCU 16BIT 32KB FLASH 28UQFN Product overview: DSPIC33CK32MP202-I/2 N from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK32MP202 -I/2N can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28UQFN Product overview: DSPIC33CK32MP202-I/2N from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK32MP202-I/2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CK32MP202-I/2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CK32MP202-I/2N
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK32MP202-I/2N
IC MCU 16BIT 32KB FLASH 28UQFN

IC MCU 16BIT 32KB FLASH 28UQFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33CK32MP202-I/2N - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK32MP202-I/2N
Embedded - Microcontrollers DSPIC33CK32MP202-I/2N
IC MCU 16BIT 32KB FLASH 28UQFN

IC MCU 16BIT 32KB FLASH 28UQFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33CK32MP202-I/2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK32MP202-I/2N
Microcontrollers DSPIC33CK32MP202-I/2N
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 28-UQFN (6x6)

dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 28-UQFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CK32MP202-I/2N DSPIC33CK32MP202-I/2N DSPIC33CK32MP202-I/2N DSPIC33CK32MP202-I/2N
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
RAM 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface CAN, I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details