The dsPIC33CK256MP508 is a 16-bit digital signal controller featuring a core frequency of 100 MHz and 32 KB of program flash memory. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device is housed in a 28-pin SSOP package and supports various embedded interfaces including I2C, SPI, and UART. This controller is equipped with advanced features such as high-speed PWM capabilities, a 12-bit ADC with a conversion rate of up to 3.5 Msps, and multiple communication interfaces including CAN Flexible Data (FD). It also includes power management modes, integrated safety features, and a built-in self-test for RAM memory. The device is suitable for applications requiring efficient processing and control in automotive and industrial environments.
DSC, 100MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 58AC0948 |
| Product Name | Dsc, 100Mhz, 32Kb, Ssop-28; Product Range Microchip |
| Features | RoHS |