Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip DSPIC33CK256MP508-I/PT

Description
DSC, 16BIT, 256KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80PinsRoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip - 58AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip
58AC0947
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip 58AC0947
DSC, 16BIT, 256KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80PinsRoHS Compliant: Yes

DSC, 16BIT, 256KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip - 69AC5822 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip
69AC5822
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip 69AC5822
DSC, 16BIT, 256KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSC, 16BIT, 256KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 58AC0947 69AC5822
Product Name Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip Dsc, 16Bit, 256Kb, 3.6V, Tqfp-80; Product Range Microchip
Pins 80 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20732A0KML2GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1000 kbps
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
 - 74ABT04DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface - Modems - ICs and Modules - SI2434-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers