Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Tqfp-64; Product Range Microchip DSPIC33CK256MP506-E/PT

Description
DSC, 100MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Tqfp-64; Product Range Microchip - 58AC0943 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Tqfp-64; Product Range Microchip
58AC0943
Dsc, 100Mhz, 256Kb, Tqfp-64; Product Range Microchip 58AC0943
DSC, 100MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0943
Product Name Dsc, 100Mhz, 256Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8275277 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 34 v
Package Type Dso
View Details
Octal buffer/line driver; 3-state - 74ALVC541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Telecom - SI3068-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details