Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK256MP506-E/MR

Description
DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 58AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
58AC0942
Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 58AC0942
DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0942
Product Name Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ABT573ADB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details