Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Tqfp-48; Product Range Microchip DSPIC33CK256MP505T-I/PT

Description
DSC, 100MHZ, 256KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Tqfp-48; Product Range Microchip - 65AC2302 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Tqfp-48; Product Range Microchip
65AC2302
Dsc, 100Mhz, 256Kb, Tqfp-48; Product Range Microchip 65AC2302
DSC, 100MHZ, 256KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2302
Product Name Dsc, 100Mhz, 256Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
 - CDM10VD3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3205-D-GS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SOIC
View Details
2 suppliers
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details