Microchip Technology, Inc. Dsc, 100Mhz, -40 To 85Deg C, Uqfn-48; Product Range Microchip DSPIC33CK256MP505-I/M4

Description
DSC, 100MHZ, -40 TO 85DEG C, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, -40 TO 85DEG C, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, -40 To 85Deg C, Uqfn-48; Product Range Microchip - 58AC0940 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, -40 To 85Deg C, Uqfn-48; Product Range Microchip
58AC0940
Dsc, 100Mhz, -40 To 85Deg C, Uqfn-48; Product Range Microchip 58AC0940
DSC, 100MHZ, -40 TO 85DEG C, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN RoHS Compliant: Yes

DSC, 100MHZ, -40 TO 85DEG C, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0940
Product Name Dsc, 100Mhz, -40 To 85Deg C, Uqfn-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Controllers - CP8815ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details