Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK256MP503-E/M5

Description
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 58AC0936 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
58AC0936
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 58AC0936
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0936
Product Name Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7867AA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GW-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260805-SI32261-C-FM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers