Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip DSPIC33CK256MP502-I/SS

Description
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28PinsRoHS Compliant: No
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28PinsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip - 58AC0934 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip
58AC0934
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip 58AC0934
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28PinsRoHS Compliant: No

DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28PinsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0934
Product Name Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip
Pins 28 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996F-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers