DSC, 100MHZ, 256KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 65AC2297 |
| Product Name | Dsc, 100Mhz, 256Kb, Tqfp-80; Product Range Microchip |
| Features | RoHS |