Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Tqfp-80; Product Range Microchip DSPIC33CK256MP208-I/PT

Description
DSC, 100MHZ, 256KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Tqfp-80; Product Range Microchip - 58AC0931 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Tqfp-80; Product Range Microchip
58AC0931
Dsc, 100Mhz, 256Kb, Tqfp-80; Product Range Microchip 58AC0931
DSC, 100MHZ, 256KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0931
Product Name Dsc, 100Mhz, 256Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 74ABT162245ADL,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details