Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK256MP206-E/MR

Description
DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 58AC0926 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
58AC0926
Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 58AC0926
DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0926
Product Name Dsc, 100Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7523RXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP8
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details