Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CK256MP205-E/M4

Description
DSC, 100MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip - 58AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
58AC0922
Dsc, 100Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip 58AC0922
DSC, 100MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0922
Product Name Dsc, 100Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Hex inverter - 74AHCT04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers