Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK256MP203T-I/M5

Description
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 65AC2292 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
65AC2292
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 65AC2292
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2292
Product Name Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BCM4329FKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details