IC MCU 16BIT 256KB FLASH 36UQFN Product overview: DSPIC33CK256MP203-E/
IC MCU 16BIT 256KB FLASH 36UQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 36-UQFN (5x5)
IC MCU 16BIT 256KB FLASH 36UQFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK256MP203-E/M5 | DSPIC33CK256MP203-E/M5 | DSPIC33CK256MP203-E/M5 | DSPIC33CK256MP203-E/M5 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | CAN, I2C, I2S, SPI, UART |