Microchip Technology, Inc. Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip DSPIC33CK256MP202-I/SS

Description
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip - 94AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
94AC4083
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip 94AC4083
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins; RoHS Compliant: Yes

DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins; RoHS Compliant: Yes

Supplier's Site
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip - 58AC0918 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
58AC0918
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip 58AC0918
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94AC4083
Product Name Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CY7C638234-SXC - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers