Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK256MP202-I/2N

Description
DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip - 58AC0919 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip
58AC0919
Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip 58AC0919
DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0919
Product Name Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7523FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details
Octal buffer/line driver; 3-state - 74AHCV541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CODECS - SI3000-C-FSRCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers