Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33CK128MP508-I/PT

Description
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip - 58AC0915 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip
58AC0915
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip 58AC0915
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0915
Product Name Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Low-power inverter - 74AUP1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details