Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CK128MP505-I/M4

Description
DSC, 100MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip - 58AC0908 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
58AC0908
Dsc, 100Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip 58AC0908
DSC, 100MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0908
Product Name Dsc, 100Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291774 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
 - 74ABT04DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers