IC MCU 16BIT 128KB FLASH 28SSOP
IC MCU 16BIT 128KB FLASH 28SSOP
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 28-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK128MP502T-I/SS | DSPIC33CK128MP502T-I/SS | DSPIC33CK128MP502T-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 3.6 to 3 volts |