Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33CK128MP208-E/PT

Description
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip - 58AC0898 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip
58AC0898
Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip 58AC0898
DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0898
Product Name Dsc, 100Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Power Switch ICs - 2587038 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details