DSC, 100MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 58AC0892 |
| Product Name | Dsc, 100Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip |
| Features | RoHS |