Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: dsPIC™ 33CK, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 100MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 128KB FLASH 48UQFN Product overview: DSPIC33CK128MP205-I/
IC MCU 16BIT 128KB FLASH 48UQFN
IC MCU 16BIT 128KB FLASH 48UQFN
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK128MP205-I/M4 | DSPIC33CK128MP205-I/M4 | DSPIC33CK128MP205-I/M4 | DSPIC33CK128MP205-I/M4 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | |||
| Serial Interface | I2C/SPI/UART |