Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Tqfp-48; Product Range Microchip DSPIC33CK128MP205-E/PT

Description
DSC, 100MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Tqfp-48; Product Range Microchip - 58AC0891 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Tqfp-48; Product Range Microchip
58AC0891
Dsc, 100Mhz, 128Kb, Tqfp-48; Product Range Microchip 58AC0891
DSC, 100MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0891
Product Name Dsc, 100Mhz, 128Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS50081EKBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-14
View Details
2 suppliers
SSOP Interface Transceiver IC - 704-74ABT16245BDL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
2 suppliers
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
6 suppliers