Microchip Technology, Inc. Microcontrollers DSPIC33CK128MP203-I/M5

Description
IC MCU 16BIT 128KB FLASH 36UQFN
Datasheet
Description
IC MCU 16BIT 128KB FLASH 36UQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers DSPIC33CK128MP203-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN

IC MCU 16BIT 128KB FLASH 36UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CK128MP203-I/M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CK128MP203-I/M5
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK128MP203-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN

IC MCU 16BIT 128KB FLASH 36UQFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33CK128MP203-I/M5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK128MP203-I/M5
Embedded - Microcontrollers DSPIC33CK128MP203-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN

IC MCU 16BIT 128KB FLASH 36UQFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33CK128MP203-I/M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK128MP203-I/M5
Microcontrollers DSPIC33CK128MP203-I/M5
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 36-UQFN (5x5)

dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 36-UQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33CK128MP203-I/M5 DSPIC33CK128MP203-I/M5 DSPIC33CK128MP203-I/M5 DSPIC33CK128MP203-I/M5
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
RAM 16 KB 16 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C167SRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers