Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK128MP203-E/M5

Description
DSC, 100MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip - 58AC0888 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
58AC0888
Dsc, 100Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip 58AC0888
DSC, 100MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0888
Product Name Dsc, 100Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details