Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CH64MP505T-I/M4

Description
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip - 62AC0056 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
62AC0056
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip 62AC0056
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0056
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details