Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CH64MP505-E/M4

Description
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip - 62AC0052 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
62AC0052
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip 62AC0052
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0052
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996FCX-AD-T-1 - 713417-ADM6996FCX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details