Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CH64MP502-I/2N

Description
DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features a master core with 64 KB to 128 KB of program flash memory and 16 KB of RAM, while the slave core includes 24 KB of program RAM and 4 KB of data RAM. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40¬8C to +125¬8C. This controller is equipped with advanced features such as high-resolution PWM capabilities with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, I2C, and CAN FD. It also includes integrated power management modes, direct memory access (DMA) channels, and safety features like watchdog timers and error-correcting code (ECC). The UQFN-EP-28 package provides 28 pins and is RoHS compliant, making it suitable for various applications including motor control, power supplies, and industrial automation. The device's architecture supports efficient code execution in both C and assembly, making it versatile for different programming needs.

Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features a master core with 64 KB to 128 KB of program flash memory and 16 KB of RAM, while the slave core includes 24 KB of program RAM and 4 KB of data RAM. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40¬8C to +125¬8C. This controller is equipped with advanced features such as high-resolution PWM capabilities with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, I2C, and CAN FD. It also includes integrated power management modes, direct memory access (DMA) channels, and safety features like watchdog timers and error-correcting code (ECC). The UQFN-EP-28 package provides 28 pins and is RoHS compliant, making it suitable for various applications including motor control, power supplies, and industrial automation. The device's architecture supports efficient code execution in both C and assembly, making it versatile for different programming needs.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip - 62AC0046 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
62AC0046
Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip 62AC0046
DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0046
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6993X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details