Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33CH64MP502-E/SS

Description
DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip - 62AC0043 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip
62AC0043
Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip 62AC0043
DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0043
Product Name Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Interface - Controllers - ADM7001ACT1 - 767952-ADM7001ACT1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details