Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33CH64MP208-I/PT

Description
DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip - 62AC0041 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip
62AC0041
Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip 62AC0041
DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0041
Product Name Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Controllers - CP8770AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details