Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CH64MP206T-I/MR

Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 62AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
62AC0038
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 62AC0038
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0038
Product Name Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS70081EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details