Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CH64MP206-I/MR

Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 62AC0036 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
62AC0036
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 62AC0036
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0036
Product Name Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996LC-AC-R-1 - 172977-ADM6996LC - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-PQFP-128
View Details
5 suppliers
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers