Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CH64MP206-E/MR

Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 62AC0034 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
62AC0034
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 62AC0034
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0034
Product Name Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Power Switch ICs - 1702282 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOIC; Soic
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details