Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CH64MP205-E/M4

Description
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip - 62AC0028 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
62AC0028
Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip 62AC0028
DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0028
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8524RXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; PG-TSSOP-8
View Details
Quad buffer/line driver; 3-state - 74AHCT125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI3019-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers