Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CH64MP203-I/M5

Description
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 62AC0026 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
62AC0026
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 62AC0026
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0026
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74ALVC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32260-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers